Infineon Technologies AG Power Drivers - Modules - IKCM30F60GAXKMA1 IKCM30F60GAXKMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776731-IKCM30F60GAXK MA1 Series: CIPOS Type: IGBT Package: 24-PowerDIP Module (1.028", 26.10mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Family Name: IKCM30F60GAXKMA1 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776731-IKCM30F60GAXK MA1 Series: CIPOS Type: IGBT Package: 24-PowerDIP Module (1.028", 26.10mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Family Name: IKCM30F60GAXKMA1 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IKCM30F60GAXKMA1 - 776731-IKCM30F60GAXKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IKCM30F60GAXKMA1
776731-IKCM30F60GAXKMA1
Power Drivers - Modules - IKCM30F60GAXKMA1 776731-IKCM30F60GAXKMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776731-IKCM30F60GAXK MA1 Series: CIPOS Type: IGBT Package: 24-PowerDIP Module (1.028", 26.10mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2000Vrms Family Name: IKCM30F60GAXKMA1 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776731-IKCM30F60GAXKMA1
Series: CIPOS
Type: IGBT
Package: 24-PowerDIP Module (1.028", 26.10mm)
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Voltage - Isolation: 2000Vrms
Family Name: IKCM30F60GAXKMA1
Categories: Discrete Semiconductor Products
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 776731-IKCM30F60GAXKMA1
Product Name Power Drivers - Modules - IKCM30F60GAXKMA1
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Power Distribution Switches, Load Drivers - A6810SLWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2ED2304S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 0.7000 amps
Supply Voltage 10 to 17.5 volts
View Details
6 suppliers
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details