Infineon Technologies AG Gate Drivers IR21014

Description
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR21014-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR21014-ND
Gate Drivers IR21014-ND
Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR21014
Gate Driver IC 730-IR21014
IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR21014 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21014 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR21014 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR21014 - 135441-IR21014 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21014
135441-IR21014
PMIC - PMIC - Gate Drivers - IR21014 135441-IR21014
Manufacturer: Infineon Technologies Win Source Part Number: 135441-IR21014 Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 210mA, 360mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 100ns, 50ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 135441-IR21014
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR21014 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR21014
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR21014
IC GATE DRVR HALF-BRIDGE 14DIP

IC GATE DRVR HALF-BRIDGE 14DIP

Supplier's Site
Gate Drivers - IR21014 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21014
Gate Drivers IR21014
Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR21014-ND 730-IR21014 135441-IR21014 IR21014 IR21014
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR21014 Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.3600 amps 0.3600 amps 0.3600 amps 0.3600 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 100 ns 100 ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-A4928KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Supply Voltage 5.5 to ? volts
View Details
5 suppliers
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Gate Driver IC - SI8230AD-D-IS - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
3 suppliers