Half-Bridge Gate Driver IC Inverting 28-SOIC
Half Bridge Based MOSFET Driver, 0.35A, CMOS, PDSO28, LEAD FREE, MS-013AE, SOIC-28 Product overview: IR21365SPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.35A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21365SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186613-IR21365SPBF
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: IR21365SPBF
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 12V ~ 20V
Rise / Fall Time: 125ns, 50ns
Half-Bridge Gate Driver IC Inverting 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21365SPBF-ND | 730-IR21365SPBF | 1186613-IR21365SPBF | IR21365SPBF |
| Product Name | Gate Drivers | 0.35A SOIC Gate Driver IC | PMIC - PMIC - Gate Drivers - IR21365SPBF | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 12 to 20 volts | 12 to 20 volts | 12 to 20 volts | 12 to 20 volts |
| Rise Time | 125 ns | 125 ns | 125 ns |