Half-Bridge Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 1046145-IR21091PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC DRIVER HALF BRIDGE 8-DIP Product overview: IR21091PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21091PBF can be used for catalog matching and distributor lookup.
Gate Drivers HALF BRDG DRVR 600V 120mA 750ns
IR21091 - HALF-BRIDGE DRIVER
Half-Bridge Gate Driver IC Non-Inverting 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21091PBF-ND | 1046145-IR21091PBF | 730-IR21091PBF | IR21091PBF | IR21091PBF | IR21091PBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR21091PBF | DIP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 150 ns | 150 ns | 150 ns |