Infineon Technologies AG Gate Driver ICs IR2010

Description
200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOICWB. Summary of Features Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Shut down input turns off both channels Matched propagation delay for both channels Outputs in phase with inputs Applications Consumer electronics Multicopters and drones Uninterruptible power supplies (UPS) Wireless charging
Request a Quote Datasheet
Description
200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOICWB. Summary of Features Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Shut down input turns off both channels Matched propagation delay for both channels Outputs in phase with inputs Applications Consumer electronics Multicopters and drones Uninterruptible power supplies (UPS) Wireless charging
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2010 - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2010
Gate Driver ICs IR2010
200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOICWB. Summary of Features Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Shut down input turns off both channels Matched propagation delay for both channels Outputs in phase with inputs Applications Consumer electronics Multicopters and drones Uninterruptible power supplies (UPS) Wireless charging

200 V high-side and low-side gate driver IC with shutdown

EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOICWB.


Summary of Features

  • Floating Channel designed for bootstrap operation
  • Fully operational to 200 V Tolerant to negative transient voltage
  • Tolerant to negative tansient voltage
  • dV/dt immune
  • Gate drive supply range from 10 V to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Shut down input turns off both channels
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Applications

  • Consumer electronics
  • Multicopters and drones
  • Uninterruptible power supplies (UPS)
  • Wireless charging
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IR2010
Product Name Gate Driver ICs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 10 to 20 volts
Propagation Delay 65 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL8114GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel; Other
View Details
4 suppliers
Gate Driver ICs - 2ED2182S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.5 amps
Supply Voltage 10 to 20 volts
View Details
5.7KV Gate Driver IC - 906-1ED3323MC12NXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 2.5 to 5.5 volts
Rise Time 15 ns
View Details
3 suppliers
Gate Drivers - 448-6ED2742S01QXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 2 amps
View Details
3 suppliers