Manufacturer: Infineon Technologies
Win Source Part Number: 017352-IR21094STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR21094
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Alternative Parts (Cross-Reference): M63994FP; L6569AD013TR; MPIC2111PG; E-L6569D013TR;
Introduction Date: July 17, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21094STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21094STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half Bridge 2 200mA 150ns 50ns 10V~20V 350mA SOIC-14 Gate Drive ICs ROHS
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Half Bridge; Peak Output Current:350mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:14Pins; Input Delay:750ns; Output Delay:200ns; OperatingRoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 017352-IR21094STRPBF | IR21094STRPBFDKR-ND | 730-IR21094STRPBF | IR21094STRPBF | IR21094STRPBF | 64AH3727 | IR21094STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR21094STRPBF | Gate Drivers | Gate Driver IC | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 150 ns | 150 ns | 150 ns | 150 ns | 150 ns |