Manufacturer: Infineon Technologies
Win Source Part Number: 753705-IR21064STR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): L6386AD; IR21814S; IR21064S; IR21064STR;
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: IR21064S
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 150ns, 50ns
IC GATE DRVR HI/LOW SIDE 14SOIC Product overview: IR21064STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21064STR can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
IC GATE DRVR HI/LOW SIDE 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 753705-IR21064STR | 730-IR21064STR | IR21064STR-ND | IR21064STR | IR21064STR |
| Product Name | PMIC - PMIC - Gate Drivers - IR21064STR | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 150 ns | 150 ns | 150 ns | 150 ns |