Infineon Technologies AG Gate Driver IC IR2127PBF

Description
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: IR2127PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2127PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: IR2127PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2127PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IR2127PBF
Gate Driver IC 730-IR2127PBF
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: IR2127PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2127PBF can be used for catalog matching and distributor lookup.

IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: IR2127PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2127PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2127PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2127PBF-ND
Gate Drivers IR2127PBF-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP

High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2127PBF - 1186582-IR2127PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2127PBF
1186582-IR2127PBF
PMIC - PMIC - Gate Drivers - IR2127PBF 1186582-IR2127PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186582-IR2127PBF Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side or Low-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: IR2127PBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 12V ~ 20V Rise / Fall Time: 80ns, 40ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186582-IR2127PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: IR2127PBF
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 12V ~ 20V
Rise / Fall Time: 80ns, 40ns

Buy Now
Gate Drivers - IR2127PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2127PBF
Gate Drivers IR2127PBF
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP

High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR2127PBF
Gate Drivers IR2127PBF
Gate Drivers 1 HI SIDE DRVR NONINVERTING INPUT

Gate Drivers 1 HI SIDE DRVR NONINVERTING INPUT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR2127PBF IR2127PBF-ND 1186582-IR2127PBF IR2127PBF IR2127PBF
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IR2127PBF Gate Drivers Gate Drivers
Driver Type High-Side or Low-Side High-side; Low-side High-side; Low-side High-side; Low-side
Number of Outputs 1; 1
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 12 to 20 volts 12 to 20 volts 12 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Number of Outputs 1; 1 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
2 suppliers
Clock Buffers, Drivers - CDCP1803RGET - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
Gate Drivers - 1727-NGD4300DD-Q100JTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 5 amps
View Details