Win Source Part Number: 1340876-IKCM15H60GAX
Category: Discrete Semiconductor Products - Power Driver Modules
Series: CIPOS™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 14
Configuration: 3 Phase
Current: 15 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 24-PowerDIP Module (1.028", 26.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IKCM15
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1340876-IKCM15H60GAXKMA2 |
| Product Name | Discrete Semiconductor Products - Power Driver Modules |
| Package Type | DIP |