Infineon Technologies AG Gate Driver ICs IR2101

Description
600 V high-side and low-side gate driver IC 600 V High and Low Side Driver IC with typical 0.21 A source and 0.36 A sink currents in 8 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOIC. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout 3.3 V, 5 V, and 15 V logic input compatible Matched propagation delay for both channels Outputs in phase with inputs (IR2101) or out of phase with inputs (IR2102) Potential Applications Refrigerators Home appliances Servo motor Robotics Home and building automation Industrial heating and welding Power Supplies (SMPS)
Request a Quote Datasheet
Description
600 V high-side and low-side gate driver IC 600 V High and Low Side Driver IC with typical 0.21 A source and 0.36 A sink currents in 8 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOIC. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout 3.3 V, 5 V, and 15 V logic input compatible Matched propagation delay for both channels Outputs in phase with inputs (IR2101) or out of phase with inputs (IR2102) Potential Applications Refrigerators Home appliances Servo motor Robotics Home and building automation Industrial heating and welding Power Supplies (SMPS)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2101 - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2101
Gate Driver ICs IR2101
600 V high-side and low-side gate driver IC 600 V High and Low Side Driver IC with typical 0.21 A source and 0.36 A sink currents in 8 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOIC. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout 3.3 V, 5 V, and 15 V logic input compatible Matched propagation delay for both channels Outputs in phase with inputs (IR2101) or out of phase with inputs (IR2102) Potential Applications Refrigerators Home appliances Servo motor Robotics Home and building automation Industrial heating and welding Power Supplies (SMPS)

600 V high-side and low-side gate driver IC

600 V High and Low Side Driver IC with typical 0.21 A source and 0.36 A sink currents in 8 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOIC.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20 V
  • Undervoltage lockout
  • 3.3 V, 5 V, and 15 V logic input compatible
  • Matched propagation delay for both channels
  • Outputs in phase with inputs (IR2101) or out of phase with inputs (IR2102)

Potential Applications

  • Refrigerators
  • Home appliances
  • Servo motor
  • Robotics
  • Home and building automation
  • Industrial heating and welding
  • Power Supplies (SMPS)
Supplier's Site Datasheet
Gate Drivers - IR2101-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2101-ND
Gate Drivers IR2101-ND
Half-Bridge Gate Driver IC Non-Inverting 8-PDIP

Half-Bridge Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2101
Gate Driver IC 730-IR2101
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2101 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2101 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2101 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2101
Gate Drivers IR2101
Half-Bridge Gate Driver IC Non-Inverting 8-PDIP

Half-Bridge Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2101 IR2101-ND 730-IR2101 IR2101
Product Name Gate Driver ICs Gate Drivers Gate Driver IC Gate Drivers
Driver Type High-side; Low-side Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 0.2100 amps 0.3600 amps 0.3600 amps 0.3600 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Propagation Delay 150 ns
Package Type PDIP8 DIP; "8-DIP (0.300"", 7.62mm)" Tube DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED2106S06F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
View Details
Gate Drivers - 448-2ED2734S01GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 4 amps
View Details
Gate Driver IC - 906-1EDI30I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
2 suppliers
Gate Drivers - 448-2EDL8013GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
2 suppliers