Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
IC GATE DRVR HALF-BRIDGE 24SSOP
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21141SSTRPBF-ND | IR21141SSTRPBF | IR21141SSTRPBF |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 3 amps | 3 amps | |
| Supply Voltage | 11.5 to 20 volts | 20 to 11.5 volts | 11.5 to 20 volts |
| Rise Time | 24 ns | 24 ns |