Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR21365JTRPBF IR21365JTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776952-IR21365JTRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 44-LCC (J-Lead), 32 Leads Mounting: SMD Operating Supply Voltage: 12 V ~ 20 V Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 125ns, 50ns Part Status: Obsolete(EOL) Family Name: IR21365 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC, 32 Leads (16.58x16.58) Alternative Parts (Cross-Reference): IR21365J; IR21365JTR; IR21365S; IR21365; Introduction Date: April 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776952-IR21365JTRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 44-LCC (J-Lead), 32 Leads Mounting: SMD Operating Supply Voltage: 12 V ~ 20 V Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 125ns, 50ns Part Status: Obsolete(EOL) Family Name: IR21365 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC, 32 Leads (16.58x16.58) Alternative Parts (Cross-Reference): IR21365J; IR21365JTR; IR21365S; IR21365; Introduction Date: April 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR21365JTRPBF - 776952-IR21365JTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21365JTRPBF
776952-IR21365JTRPBF
PMIC - PMIC - Gate Drivers - IR21365JTRPBF 776952-IR21365JTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776952-IR21365JTRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 44-LCC (J-Lead), 32 Leads Mounting: SMD Operating Supply Voltage: 12 V ~ 20 V Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 125ns, 50ns Part Status: Obsolete(EOL) Family Name: IR21365 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-PLCC, 32 Leads (16.58x16.58) Alternative Parts (Cross-Reference): IR21365J; IR21365JTR; IR21365S; IR21365; Introduction Date: April 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776952-IR21365JTRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 44-LCC (J-Lead), 32 Leads
Mounting: SMD
Operating Supply Voltage: 12 V ~ 20 V
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 125ns, 50ns
Part Status: Obsolete(EOL)
Family Name: IR21365
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC, 32 Leads (16.58x16.58)
Alternative Parts (Cross-Reference): IR21365J; IR21365JTR; IR21365S; IR21365;
Introduction Date: April 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
600V Gate Driver IC - 730-IR21365JTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Gate Driver IC
730-IR21365JTRPBF
600V Gate Driver IC 730-IR21365JTRPBF
IC DVR 3PHASE SOFT TURN 44-PLCC / Driver 600V 6-OUT High and Low Side 3-Phase Brdg Inv 32-Pin PLCC T/R Product overview: IR21365JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21365JTRPBF can be used for catalog matching and distributor lookup.

IC DVR 3PHASE SOFT TURN 44-PLCC / Driver 600V 6-OUT High and Low Side 3-Phase Brdg Inv 32-Pin PLCC T/R Product overview: IR21365JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21365JTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR21365JTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21365JTRPBF
Gate Drivers IR21365JTRPBF
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 776952-IR21365JTRPBF 730-IR21365JTRPBF IR21365JTRPBF
Product Name PMIC - PMIC - Gate Drivers - IR21365JTRPBF 600V Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 12 to 20 volts 12 to 20 volts 12 to 20 volts
Rise Time 125 ns 125 ns 125 ns
Fall Time 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 448-2EDL8033F5BXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
 - 74AHC574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details