Manufacturer: Infineon Technologies
Win Source Part Number: 113033-IR1175S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 2A, 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SSOP
Supply Voltage - Operating: 4 V to 5.5 V
Rise and Fall Time: 20ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 20-SSOP
IC GATE DRVR LOW-SIDE 20SSOP Product overview: IR1175S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR1175S can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 20-SSOP
IC GATE DRVR LOW-SIDE 20SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 113033-IR1175S | IR1175S-ND | 730-IR1175S | IR1175S | IR1175S |
| Product Name | PMIC - PMIC - Gate Drivers - IR1175S | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 to 4 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |