Manufacturer: Infineon Technologies
Win Source Part Number: 1046126-IR11671ASPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC GATE DRVR FET EXTERNAL 8SOIC Product overview: IR11671ASPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR11671ASPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR FET EXTERNAL 8SOIC
IC GATE DRVR FET EXTERNAL 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1046126-IR11671ASPBF | 730-IR11671ASPBF | IR11671ASPBF-ND | IR11671ASPBF | IR11671ASPBF | 376-IR11671ASPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR11671ASPBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | IC GATE DRVR FET EXTERNAL 8SOIC |
| Package Type | SOIC; 8-SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | |
| Packing Method | Tube; Tube/Rail; Other | Tube; Other | Tube | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |
| Output Configuration | Inverting | |||||
| Number of Outputs | 1; 1 | |||||
| Supply Voltage | 18 volts |