Infineon Technologies AG Gate Drivers IR2107

Description
Half-Bridge Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2107-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2107-ND
Gate Drivers IR2107-ND
Half-Bridge Gate Driver IC Inverting 8-PDIP

Half-Bridge Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2107 - 1186541-IR2107 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2107
1186541-IR2107
PMIC - PMIC - Gate Drivers - IR2107 1186541-IR2107
Manufacturer: Infineon Technologies Win Source Part Number: 1186541-IR2107 Packaging: Tube Mounting Style: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: IR2107 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 150ns, 50ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186541-IR2107
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: IR2107
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 150ns, 50ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IR2107
Gate Driver IC 730-IR2107
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2107 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2107 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2107 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2107 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2107 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2107
Gate Drivers IR2107
Half-Bridge Gate Driver IC Inverting 8-PDIP

Half-Bridge Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2107-ND 1186541-IR2107 730-IR2107 IR2107
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2107 Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Number of Outputs 1; 1 Output
Supply Voltage 6.5 to 24 volts
Rise Time 30 ns
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVP1102RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details