Infineon Technologies AG Gate Drivers IR2117PBF

Description
High-Side Gate Driver IC Non-Inverting 8-PDIP
Request a Quote Datasheet
Description
High-Side Gate Driver IC Non-Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2117PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2117PBF-ND
Gate Drivers IR2117PBF-ND
High-Side Gate Driver IC Non-Inverting 8-PDIP

High-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2117PBF - 069157-IR2117PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2117PBF
069157-IR2117PBF
PMIC - PMIC - Gate Drivers - IR2117PBF 069157-IR2117PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069157-IR2117PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 80ns, 40ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069157-IR2117PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2117PBF
Gate Driver IC 730-IR2117PBF
IC GATE DRVR HIGH-SIDE 8DIP Product overview: IR2117PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2117PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HIGH-SIDE 8DIP Product overview: IR2117PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2117PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR2117PBF
Gate Drivers IR2117PBF
Gate Drivers 1 HI SIDE DRVR NONINVERTING INPUT

Gate Drivers 1 HI SIDE DRVR NONINVERTING INPUT

Buy Now Datasheet
Gate Drivers - IR2117PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2117PBF
Gate Drivers IR2117PBF
High-Side Gate Driver IC Non-Inverting 8-PDIP

High-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Mosfet Driver, High-Side, Dip-8; No. Of Channels Infineon - 97K2430 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, High-Side, Dip-8; No. Of Channels Infineon
97K2430
Mosfet Driver, High-Side, Dip-8; No. Of Channels Infineon 97K2430
MOSFET DRIVER, HIGH-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes

MOSFET DRIVER, HIGH-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2117PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2117PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2117PBF
IC GATE DRVR HIGH-SIDE 8DIP

IC GATE DRVR HIGH-SIDE 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2117PBF-ND 069157-IR2117PBF 730-IR2117PBF IR2117PBF IR2117PBF 97K2430 IR2117PBF
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2117PBF Gate Driver IC Gate Drivers Gate Drivers Mosfet Driver, High-Side, Dip-8; No. Of Channels Infineon Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type High-side High-side High-side; High-Side High-side High-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT3195IJQ-1-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.0300 amps
View Details
Clock Buffers, Drivers - CDCLVC1112PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
LED Drivers - HEF4894BT-Q100 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details