Infineon Technologies AG Gate Drivers IR2085STRPBF

Description
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2085STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2085STRPBFTR-ND
Gate Drivers IR2085STRPBFTR-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Buy Now Datasheet
Gate Driver IC - 730-IR2085STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2085STRPBF
Gate Driver IC 730-IR2085STRPBF
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2085STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2085STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2085STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2085STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR2085STRPBF - 106074-IR2085STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2085STRPBF
106074-IR2085STRPBF
PMIC - PMIC - Gate Drivers - IR2085STRPBF 106074-IR2085STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 106074-IR2085STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 100V Family Name: IR2085S Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 15 V Rise and Fall Time: 40ns, 20ns Alternative Parts (Cross-Reference): NCP1392DDR2G; NCP1392BDR2G; NCP1393BDR2G; PWD5F60; Introduction Date: March 25, 2003 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: 2025 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 106074-IR2085STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 100V
Family Name: IR2085S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 15 V
Rise and Fall Time: 40ns, 20ns
Alternative Parts (Cross-Reference): NCP1392DDR2G; NCP1392BDR2G; NCP1393BDR2G; PWD5F60;
Introduction Date: March 25, 2003
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR2085STRPBF
Gate Drivers IR2085STRPBF
Gate Drivers Hi Spd 100V 50% Duty Cycle Hlf Brdg Drvr

Gate Drivers Hi Spd 100V 50% Duty Cycle Hlf Brdg Drvr

Buy Now Datasheet
Gate Drivers - IR2085STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2085STRPBF
Gate Drivers IR2085STRPBF
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR2085STRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR2085STRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR2085STRPBF
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2085STRPBFTR-ND 730-IR2085STRPBF 106074-IR2085STRPBF IR2085STRPBF IR2085STRPBF IR2085STRPBF
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR2085STRPBF Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Current 1 amps 1 amps 1 amps 1 amps
Supply Voltage 10 to 15 volts 10 to 15 volts 10 to 15 volts 10 to 15 volts 15 to 10 volts
Rise Time 40 ns 40 ns 40 ns 40 ns
Fall Time 20 ns 30 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LVC125APW/C5J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details
LED Drivers - A6275SLW-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
LED Drivers - AAT3177IWP-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.8000 amps
View Details
Clock Buffers, Drivers - CDC204DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details