IC DRIVER HIGH/LOW SIDE 14DIP Product overview: IR2110P from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110P can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069148-IR2110P
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 500V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-DIP
Supply Voltage - Operating: 3.3 V to 20 V
Rise and Fall Time: 25ns, 17ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Motor Drive & Control
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2110P | 069148-IR2110P |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2110P |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver |
| Output Configuration | Noninverting; Non-Inverting | Noninverting |
| Output Current | 2 amps | 2 amps |
| Package Type | Tube/Rail | DIP; 14-DIP |
| Packing Method | Tube/Rail; Other | Tube; Tube/Rail; Other |