IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21074S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21074S can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 14-SOIC
Half-Bridge Gate Driver IC Inverting 14-SOIC
IC GATE DRVR HALF-BRIDGE 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21074S | IR21074S-ND | IR21074S | IR21074S |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Rise Time | 150 ns | 150 ns | 150 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |