The IR2011(S)PBF is a high-speed MOSFET driver designed for both high side and low side applications, capable of operating within a temperature range of -40°C to 125°C. It supports a maximum supply voltage of 200V and provides a peak output current of 1A for both output channels. The driver features a floating channel for bootstrap operation, making it suitable for driving N-channel power MOSFETs in high side configurations. The device is compatible with 3.3V and 5V logic levels, and includes undervoltage lockout protection for both channels. Propagation delays are matched to facilitate high-frequency applications, with typical turn-on and turn-off delays of 80ns and 60ns, respectively. The IR2011(S)PBF is available in two package options: 8-Lead PDIP and 8-Lead SOIC, and is RoHS compliant. This product is ideal for applications such as converters and DC motor drives, where robust performance and reliability are essential.
INTERNATIONAL RECTIFIER IR2011PBF. DRIVER, HALF BRIDGE, 200V, 8DIP Product overview: IR2011PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 200V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2011PBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 809544-IR2011PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.7V, 2.2V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 200V
Rise / Fall Time (Typ): 35ns, 20ns
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Part Number Series: IR2011PBF
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:80ns; Output Delay:75ns; RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2011PBF | IR2011PBF-ND | 809544-IR2011PBF | 39AH8974 | IR2011PBF | IR2011PBF | IR2011PBF |
| Product Name | 200V Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2011PBF | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | ||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Package Type | DIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Inverting | Inverting |