Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR21362JPBF IR21362JPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046167-IR21362JPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046167-IR21362JPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR21362JPBF - 1046167-IR21362JPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21362JPBF
1046167-IR21362JPBF
PMIC - PMIC - Gate Drivers - IR21362JPBF 1046167-IR21362JPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046167-IR21362JPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046167-IR21362JPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 11.5 V to 20 V
Rise and Fall Time: 125ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Driver IC - 730-IR21362JPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR21362JPBF
Gate Driver IC 730-IR21362JPBF
IC DRIVER BRIDGE 3-PHASE 44-PLCC Product overview: IR21362JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21362JPBF can be used for catalog matching and distributor lookup.

IC DRIVER BRIDGE 3-PHASE 44-PLCC Product overview: IR21362JPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21362JPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRIVER BRIDGE 3-PHASE 44-PLCC - 376-IR21362JPBF - Utmel Electronic Limited
Hong Kong, China
IC DRIVER BRIDGE 3-PHASE 44-PLCC
376-IR21362JPBF
IC DRIVER BRIDGE 3-PHASE 44-PLCC 376-IR21362JPBF
IC DRIVER BRIDGE 3-PHASE 44-PLCC

IC DRIVER BRIDGE 3-PHASE 44-PLCC

Supplier's Site
Gate Drivers - IR21362JPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21362JPBF
Gate Drivers IR21362JPBF
Half-Bridge Gate Driver IC Inverting, Non-Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting, Non-Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1046167-IR21362JPBF 730-IR21362JPBF 376-IR21362JPBF IR21362JPBF
Product Name PMIC - PMIC - Gate Drivers - IR21362JPBF Gate Driver IC IC DRIVER BRIDGE 3-PHASE 44-PLCC Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 11.5 to 20 volts 11.5 to 20 volts 11.5 to 20 volts
Rise Time 125 ns 190 ns 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC001AJE/NOPB - Rochester Electronics
Specs
Package Type SOIC; SOIC8
Packing Method Tube; Tube; Other
View Details
2 suppliers
Clock Buffers, Drivers - 74AVC1T1004DPJ - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Clock Buffers, Drivers - SI5330A-B00202-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details