Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Half Bridge Based MOSFET Driver, 2.5A, CMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: IR2113SPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 2.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113SPBF can be used for catalog matching and distributor lookup.
Half Bridge 2 2A 25ns 17ns 3.3V~20V 2A SOIC-16-300mil Gate Drive ICs ROHS
MOSFET DRIVER, HIGH/LOW-SIDE, SOIC16; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:16Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:2A RoHS Compliant: Yes
Gate Drivers HI LO SIDE DRVR 600V 2A 120ns
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2113SPBF-ND | 730-IR2113SPBF | IR2113SPBF | 63J7866 | IR2113SPBF | IR2113SPBF |
| Product Name | Gate Drivers | 2.5A SOIC Gate Driver IC | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, High/low-Side, Soic16; No. Of Channels Infineon | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | High-side; Low-side | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | ||||
| Output Current | 2 amps | 2 amps | ||||
| Supply Voltage | 3.3 to 20 volts | 10 to 20 volts | 3.3 to 20 volts | 3.3 to 20 volts | ||
| Rise Time | 25 ns | 25 ns | 25 ns |