Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2132JTR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2132JTR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 731425-IR2132JTR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 44-LCC , 32 Leads
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: IR2132J
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 80ns, 35ns
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2132JTR-ND | 730-IR2132JTR | 731425-IR2132JTR | IR2132JTR | IR2132JTR |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2132JTR | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |