High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2127SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2127SPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
MOSFET DRIVER, HIGH-SIDE, SOIC-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:250mA; Sink Current:500mA RoHS Compliant: Yes
Gate Drivers 1 HI SIDE DRVR NONINVERTING INPUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2127SPBF-ND | 730-IR2127SPBF | IR2127SPBF | IR2127SPBF | 63J7871 | IR2127SPBF |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, High-Side, Soic-8; No. Of Channels Infineon | Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | High-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| Supply Voltage | 12 to 20 volts | 10 to 20 volts | 12 to 20 volts | 20 to 12 volts | ||
| Rise Time | 80 ns | 80 ns | 80 ns |