Manufacturer: Infineon Technologies
Win Source Part Number: 069144-IR2103PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IR2103PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2103PBF can be used for catalog matching and distributor lookup.
DRIVER, MOSFET/IGBT, HALF BRIDGE, 2103; Driver Configuration:Half Bridge; Peak Output Current:360mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:680ns; Output Delay:150ns; RoHS Compliant: Yes
Gate Drivers Half Bridge Driver 520ns
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP
IC GATE DRVR HALF-BRIDGE 8DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 069144-IR2103PBF | IR2103PBF-ND | 730-IR2103PBF | 38K3093 | IR2103PBF | IR2103PBF | IR2103PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2103PBF | Gate Drivers | Gate Driver IC | Driver, Mosfet/igbt, Half Bridge, 2103; Driver Configuration Infineon | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | |||
| Output Current | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | |
| Rise Time | 100 ns | 100 ns | 100 ns | 100 ns |