Half Bridge Based Peripheral Driver, PDSO24, LEAD FREE, MO-150AH, SSOP-24 Product overview: IR2114SSTRPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, SSOP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2114SSTRPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 24SSOP
IC GATE DRVR HALF-BRIDGE 24SSOP
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
Gate Drivers 600V Hlf Brdg Drvr IC for Pwr Swtch App
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2114SSTRPBF | 448-IR2114SSTRPBFCT-ND | IR2114SSTRPBF | IR2114SSTRPBF |
| Product Name | SSOP Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||
| Supply Voltage | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | |
| Fall Time | 7 ns | 7 ns | 7 ns | |
| Package Type | SSOP | SSOP; "24-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | |
| Driver Type | Dual Gate Driver | Dual Gate Driver |