IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2127STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2127STRPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 017365-IR2127STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: High-Side or Low-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2127
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 12 V to 20 V
Rise and Fall Time: 80ns, 40ns
Alternative Parts (Cross-Reference): LTC1177ISW-5; MPIC2117P; FAN7361M; LTC1177CSW-12;
Introduction Date: July 19, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Gate Drivers 1 HI SIDE DRVR NONINVERTING INPUT
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:200ns; Output Delay:150ns; Operating RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2127STRPBF | IR2127SPBFCT-ND | 017365-IR2127STRPBF | IR2127STRPBF | IR2127STRPBF | 64AH3731 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2127STRPBF | Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 10 to 20 volts | 12 to 20 volts | 12 to 20 volts | 12 to 20 volts | 10 to 20 volts |