ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET ZDX080N50

Description
Transistor
Request a Quote Datasheet
Description
Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - ZDX080N50 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
ZDX080N50
10V Drive Nch MOSFET ZDX080N50
Transistor

Transistor

Supplier's Site Datasheet
Single FETs, MOSFETs - ZDX080N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ZDX080N50-ND
Single FETs, MOSFETs ZDX080N50-ND
N-Channel 500V 8A (Tc) 40W (Tc) Through Hole TO-220FM

N-Channel 500V 8A (Tc) 40W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ZDX080N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ZDX080N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ZDX080N50
MOSFET N-CH 500V 8A TO220FM

MOSFET N-CH 500V 8A TO220FM

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number ZDX080N50 ZDX080N50-ND ZDX080N50 ZDX080N50
Product Name 10V Drive Nch MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
V(BR)DSS 500 volts
IDSS 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFZ48N - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
9 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details