1200V, 43A, 4-PIN THD, TRENCH-ST Product overview: SCT4036KRHRC15 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT4036KRHRC15 can be used for catalog matching and distributor lookup.
1200V, 43A, 4-PIN THD, TRENCH-ST
Win Source Part Number: 1355206-SCT4036KRHRC
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 43A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 18V
Rds On (Max) @ Id, Vgs: 47mOhm @ 21A, 18V
Vgs(th) (Max) @ Id: 4.8V @ 11.1mA
Gate Charge (Qg) (Max) @ Vgs: 91 nC @ 18 V
Vgs (Max): +21V, -4V
Input Capacitance (Ciss) (Max) @ Vds: 2335 pF @ 800 V
Power Dissipation (Max): 176W
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
SIC MOSFET, N-CH, 1.2KV, 43A, TO-247 ROHS COMPLIANT: YES
1200V, 43A, 4-PIN THD, TRENCH-ST
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SCT4036KRHRC15 | 846-SCT4036KRHRC15-ND | 1355206-SCT4036KRHRC15 | 57AK6768 | SCT4036KRHRC15 |
| Product Name | 1200V 43A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Sic Mosfet, N-Ch, 1.2Kv, 43A, To-247 Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 1200 volts | ||||
| Transconductance | 0.0110 kS | ||||
| PD | 176 milliwatts |