ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SCT3105KRC14

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324589-SCT3105KRC14 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 137mOhm @ 7.6A, 18V Vgs(th) (Max) @ Id: 5.6V @ 3.81mA Power Dissipation (Max): 134W Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 574 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SCT3105KRC14-ND,846- SCT3105KRC14 Base Product Number: SCT3105 Drive Voltage (Max Rds On, Min Rds On): 18V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324589-SCT3105KRC14 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 137mOhm @ 7.6A, 18V Vgs(th) (Max) @ Id: 5.6V @ 3.81mA Power Dissipation (Max): 134W Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 574 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SCT3105KRC14-ND,846- SCT3105KRC14 Base Product Number: SCT3105 Drive Voltage (Max Rds On, Min Rds On): 18V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324589-SCT3105KRC14 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324589-SCT3105KRC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324589-SCT3105KRC14
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324589-SCT3105KRC14 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 30 Mounting: Through Hole Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 137mOhm @ 7.6A, 18V Vgs(th) (Max) @ Id: 5.6V @ 3.81mA Power Dissipation (Max): 134W Supplier Device Package: TO-247-4L Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 574 pF @ 800 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Case / Package: TO-247-4 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: SCT3105KRC14-ND,846- SCT3105KRC14 Base Product Number: SCT3105 Drive Voltage (Max Rds On, Min Rds On): 18V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324589-SCT3105KRC14
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 30
Mounting: Through Hole
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 137mOhm @ 7.6A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 3.81mA
Power Dissipation (Max): 134W
Supplier Device Package: TO-247-4L
Gate Charge (Qg) (Max) @ Vgs: 51 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 574 pF @ 800 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
Case / Package: TO-247-4
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: SCT3105KRC14-ND,846-SCT3105KRC14
Base Product Number: SCT3105
Drive Voltage (Max Rds On, Min Rds On): 18V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
1200V 24A MOSFET Transistor
278-SCT3105KRC14
1200V 24A MOSFET Transistor 278-SCT3105KRC14
SICFET N-CH 1200V 24A TO247-4L Product overview: SCT3105KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3105KRC14 can be used for catalog matching and distributor lookup.

SICFET N-CH 1200V 24A TO247-4L Product overview: SCT3105KRC14 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3105KRC14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 846-SCT3105KRC14-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT3105KRC14-ND
Single FETs, MOSFETs 846-SCT3105KRC14-ND
N-Channel 1200V 24A (Tc) 134W Through Hole TO-247-4L

N-Channel 1200V 24A (Tc) 134W Through Hole TO-247-4L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3105KRC14 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3105KRC14
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3105KRC14
SICFET N-CH 1200V 24A TO247-4L

SICFET N-CH 1200V 24A TO247-4L

Supplier's Site
1200V NCH SIC TRENCH MOSFET IN 4 - 687-SCT3105KRC14 - Utmel Electronic Limited
Hong Kong, China
1200V NCH SIC TRENCH MOSFET IN 4
687-SCT3105KRC14
1200V NCH SIC TRENCH MOSFET IN 4 687-SCT3105KRC14
1200V NCH SIC TRENCH MOSFET IN 4

1200V NCH SIC TRENCH MOSFET IN 4

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 1200V NCH SIC TRENCH

MOSFET 1200V NCH SIC TRENCH

Buy Now Datasheet
Mosfet, N-Ch, 1.2Kv, 24A, 175Deg C, 134W Rohs Compliant Rohm - 34AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.2Kv, 24A, 175Deg C, 134W Rohs Compliant Rohm
34AH2699
Mosfet, N-Ch, 1.2Kv, 24A, 175Deg C, 134W Rohs Compliant Rohm 34AH2699
MOSFET, N-CH, 1.2KV, 24A, 175DEG C, 134W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.2KV, 24A, 175DEG C, 134W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324589-SCT3105KRC14 278-SCT3105KRC14 846-SCT3105KRC14-ND SCT3105KRC14 687-SCT3105KRC14 SCT3105KRC14 34AH2699
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1200V 24A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs 1200V NCH SIC TRENCH MOSFET IN 4 MOSFET Mosfet, N-Ch, 1.2Kv, 24A, 175Deg C, 134W Rohs Compliant Rohm
Polarity N-Channel N-Channel N-Channel
Package Type TO-247; SOT3; TO-247-4 Tube TO-247; TO-247-4 Through Hole TO-3
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0034 kS
PD 134 milliwatts 134000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details
650V IGBT Transistor - 279-AIKW40N65DF5XKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 250 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details