ROHM Semiconductor USA, LLC Single FETs, MOSFETs SCT4018KRC15

Description
N-Channel 1200V 81A (Tc) 312W Through Hole TO-247-4L
Request a Quote Datasheet
Description
N-Channel 1200V 81A (Tc) 312W Through Hole TO-247-4L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 846-SCT4018KRC15-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT4018KRC15-ND
Single FETs, MOSFETs 846-SCT4018KRC15-ND
N-Channel 1200V 81A (Tc) 312W Through Hole TO-247-4L

N-Channel 1200V 81A (Tc) 312W Through Hole TO-247-4L

Buy Now Datasheet
MOSFETs - 2461538 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2461538
MOSFETs 2461538
SiC MOSFET

SiC MOSFET

Supplier's Site
MOSFETs - 2461538P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2461538P
MOSFETs 2461538P
SiC MOSFET

SiC MOSFET

Supplier's Site
MOSFETs - 2461537 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2461537
MOSFETs 2461537
SiC MOSFET

SiC MOSFET

Supplier's Site
Singapore, Singapore
1200V MOSFET Transistor
278-SCT4018KRC15
1200V MOSFET Transistor 278-SCT4018KRC15
1200V, 18M, 4-PIN THD, TRENCH-ST Product overview: SCT4018KRC15 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT4018KRC15 can be used for catalog matching and distributor lookup.

1200V, 18M, 4-PIN THD, TRENCH-ST Product overview: SCT4018KRC15 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT4018KRC15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353612-SCT4018KRC15 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1353612-SCT4018KRC15
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1353612-SCT4018KRC15
Win Source Part Number: 1353612-SCT4018KRC15 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: 175°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Package: Tube Product Status: Active Package / Case: TO-247-4 Supplier Device Package: TO-247-4L Base Product Number: SCT4018 FET Type: N-Channel Technology: SiCFET (Silicon Carbide) Drain to Source Voltage (Vdss): 1200 V Current - Continuous Drain (Id) @ 25°C: 81A (Tc) Drive Voltage (Max Rds On, Min Rds On): 18V Rds On (Max) @ Id, Vgs: 23.4mOhm @ 42A, 18V Vgs(th) (Max) @ Id: 4.8V @ 22.2mA Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 18 V Vgs (Max): +21V, -4V Input Capacitance (Ciss) (Max) @ Vds: 4532 pF @ 800 V Power Dissipation (Max): 312W Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1353612-SCT4018KRC15
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: 175°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tube
Product Status: Active
Package / Case: TO-247-4
Supplier Device Package: TO-247-4L
Base Product Number: SCT4018
FET Type: N-Channel
Technology: SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss): 1200 V
Current - Continuous Drain (Id) @ 25°C: 81A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 18V
Rds On (Max) @ Id, Vgs: 23.4mOhm @ 42A, 18V
Vgs(th) (Max) @ Id: 4.8V @ 22.2mA
Gate Charge (Qg) (Max) @ Vgs: 170 nC @ 18 V
Vgs (Max): +21V, -4V
Input Capacitance (Ciss) (Max) @ Vds: 4532 pF @ 800 V
Power Dissipation (Max): 312W
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, Sic, N-Ch, 1.2Kv, 81A, To-247 Rohs Compliant Rohm - 29AK7109 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 1.2Kv, 81A, To-247 Rohs Compliant Rohm
29AK7109
Mosfet, Sic, N-Ch, 1.2Kv, 81A, To-247 Rohs Compliant Rohm 29AK7109
MOSFET, SIC, N-CH, 1.2KV, 81A, TO-247 ROHS COMPLIANT: YES

MOSFET, SIC, N-CH, 1.2KV, 81A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-SCT4018KRC15-ND 2461538 278-SCT4018KRC15 1353612-SCT4018KRC15 29AK7109
Product Name Single FETs, MOSFETs MOSFETs 1200V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, Sic, N-Ch, 1.2Kv, 81A, To-247 Rohs Compliant Rohm
Polarity N-Channel N-Channel N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4 Tube Tube TO-247; SOT3 TO-3; TO-247
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
Unlock Full Specs
to access all available technical data