ROHM Semiconductor USA, LLC MOSFETs SCT4026DEC11

Description
SiC MOSFET
Request a Quote Datasheet
Description
SiC MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2461540P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2461540P
MOSFETs 2461540P
SiC MOSFET

SiC MOSFET

Supplier's Site
MOSFETs - 2461540 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2461540
MOSFETs 2461540
SiC MOSFET

SiC MOSFET

Supplier's Site
MOSFETs - 2461539 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2461539
MOSFETs 2461539
SiC MOSFET

SiC MOSFET

Supplier's Site
Single FETs, MOSFETs - 846-SCT4026DEC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
846-SCT4026DEC11-ND
Single FETs, MOSFETs 846-SCT4026DEC11-ND
N-Channel 750V 56A (Tc) 176W Through Hole TO-247N

N-Channel 750V 56A (Tc) 176W Through Hole TO-247N

Buy Now Datasheet
Mosfet, Sic, N-Ch, 750V, 56A, To-247N Rohs Compliant Rohm - 29AK7111 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Sic, N-Ch, 750V, 56A, To-247N Rohs Compliant Rohm
29AK7111
Mosfet, Sic, N-Ch, 750V, 56A, To-247N Rohs Compliant Rohm 29AK7111
MOSFET, SIC, N-CH, 750V, 56A, TO-247N ROHS COMPLIANT: YES

MOSFET, SIC, N-CH, 750V, 56A, TO-247N ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT4026DEC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT4026DEC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT4026DEC11
750V, 26M, 3-PIN THD, TRENCH-STR

750V, 26M, 3-PIN THD, TRENCH-STR

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2461540P 846-SCT4026DEC11-ND 29AK7111 SCT4026DEC11
Product Name MOSFETs Single FETs, MOSFETs Mosfet, Sic, N-Ch, 750V, 56A, To-247N Rohs Compliant Rohm Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tube TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247N
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details