SICFET N-CH 1200V 17A TO247N Product overview: SCT3160KLGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1200V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3160KLGC11 can be used for catalog matching and distributor lookup.
N-Channel 1200V 17A (Tc) 103W (Tc) Through Hole TO-247N
Manufacturer: Rohm Semiconductor
Win Source Part Number: 893889-SCT3160KLGC11
Operating Temperature Range: 175°C (TJ)
Features: N-Channel 1200 V 17A (Tc) 103W (Tc) Through Hole TO-247N
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: SCT3160
Categories: Discrete Semiconductor Products
Case / Package: TO-247N
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 450
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
SICFET N-CH 1200V 17A TO247N
MOSFET N-Ch 1200V SiC 17A 160mOhm TrenchMOS
SICFET N-CH 1200V 17A TO247N
1.2kV 17A 208mΩ@18V,5A 103W 5.6V@2.5mA N Channel TO-247AC-3 MOSFETs ROHS
MOSFET, N-CH, 1.2KV, 17A, TO-247N-3; MOSFET Module Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SCT3160KLGC11 | SCT3160KLGC11-ND | 893889-SCT3160KLGC11 | SCT3160KLGC11 | SCT3160KLGC11 | SCT3160KLGC11 | SCT3160KLGC11 | 05AC9467 |
| Product Name | 1200V 17A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SCT3160KLGC11 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 1.2Kv, 17A, To-247N-3; Mosfet Module Configuration Rohm |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||||
| Transconductance | 0.0025 kS | |||||||
| PD | 103 milliwatts | 103000 milliwatts | 103000 milliwatts | |||||
| TJ | 175 C (347 F) | 175 C (347 F) |