ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SCT3120ALGC11

Description
Win Source Part Number: 1091923-SCT3120ALGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 6.7A, 18V Vgs(th) (Max) @ Id: 5.6V @ 3.33mA Power Dissipation (Max): 103W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 500 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): SCT3120ALGC11SCT3120 AL; SCT3120ALGC11.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: Q12567120 Base Product Number: SCT3120 Drive Voltage (Max Rds On, Min Rds On): 18V
Request a Quote Datasheet
Description
Win Source Part Number: 1091923-SCT3120ALGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 6.7A, 18V Vgs(th) (Max) @ Id: 5.6V @ 3.33mA Power Dissipation (Max): 103W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 500 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): SCT3120ALGC11SCT3120 AL; SCT3120ALGC11.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: Q12567120 Base Product Number: SCT3120 Drive Voltage (Max Rds On, Min Rds On): 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1091923-SCT3120ALGC11 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1091923-SCT3120ALGC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1091923-SCT3120ALGC11
Win Source Part Number: 1091923-SCT3120ALGC1 1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 30 Technology: SiCFET (Silicon Carbide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 156mOhm @ 6.7A, 18V Vgs(th) (Max) @ Id: 5.6V @ 3.33mA Power Dissipation (Max): 103W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247N Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 18 V Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 500 V Vgs (Max): +22V, -4V Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): SCT3120ALGC11SCT3120 AL; SCT3120ALGC11.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Rohm Semiconductor Other Names: Q12567120 Base Product Number: SCT3120 Drive Voltage (Max Rds On, Min Rds On): 18V

Win Source Part Number: 1091923-SCT3120ALGC11
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 30
Technology: SiCFET (Silicon Carbide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 156mOhm @ 6.7A, 18V
Vgs(th) (Max) @ Id: 5.6V @ 3.33mA
Power Dissipation (Max): 103W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247N
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 18 V
Input Capacitance (Ciss) (Max) @ Vds: 460 pF @ 500 V
Vgs (Max): +22V, -4V
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): SCT3120ALGC11SCT3120AL; SCT3120ALGC11.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: Q12567120
Base Product Number: SCT3120
Drive Voltage (Max Rds On, Min Rds On): 18V

Buy Now Datasheet
Singapore, Singapore
650V 21A MOSFET Transistor
278-SCT3120ALGC11
650V 21A MOSFET Transistor 278-SCT3120ALGC11
SICFET N-CH 650V 21A TO247N Product overview: SCT3120ALGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3120ALGC11 can be used for catalog matching and distributor lookup.

SICFET N-CH 650V 21A TO247N Product overview: SCT3120ALGC11 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SCT3120ALGC11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SCT3120ALGC11-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SCT3120ALGC11-ND
Single FETs, MOSFETs SCT3120ALGC11-ND
N-Channel 650V 21A (Tc) 103W (Tc) Through Hole TO-247N

N-Channel 650V 21A (Tc) 103W (Tc) Through Hole TO-247N

Buy Now Datasheet
MOSFETs - 1486949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1486949
MOSFETs 1486949
MOSFET N-Channel 21A 650V SiC TO-247

MOSFET N-Channel 21A 650V SiC TO-247

Supplier's Site
MOSFETs - 1501488 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1501488
MOSFETs 1501488
MOSFET N-Channel 21A 650V SiC TO-247

MOSFET N-Channel 21A 650V SiC TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SCT3120ALGC11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SCT3120ALGC11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SCT3120ALGC11
SICFET N-CH 650V 21A TO247N

SICFET N-CH 650V 21A TO247N

Supplier's Site
Single FETs, MOSFETs - SCT3120ALGC11 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SCT3120ALGC11
Single FETs, MOSFETs SCT3120ALGC11
SICFET N-CH 650V 21A TO247N

SICFET N-CH 650V 21A TO247N

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V SiC 21A 120mOhm TrenchMOS

MOSFET N-Ch 650V SiC 21A 120mOhm TrenchMOS

Buy Now Datasheet
Mosfet, N-Ch, 650V, 21A, To-247N; Transistor Polarity Rohm - 05AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 21A, To-247N; Transistor Polarity Rohm
05AC9466
Mosfet, N-Ch, 650V, 21A, To-247N; Transistor Polarity Rohm 05AC9466
MOSFET, N-CH, 650V, 21A, TO-247N; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

MOSFET, N-CH, 650V, 21A, TO-247N; Transistor Polarity:N Channel; Continuous Drain Current Id:21A; Drain Source Voltage Vds:650V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:18V; Threshold Voltage Vgs:5.6V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1091923-SCT3120ALGC11 278-SCT3120ALGC11 SCT3120ALGC11-ND 1486949 1501488 SCT3120ALGC11 SCT3120ALGC11 SCT3120ALGC11 05AC9466
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 650V 21A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 21A, To-247N; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3 Tube TO-247; TO-247-3 TO-247; TO-247N TO-247; To-247n TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 650 volts 650 volts
Transconductance 0.0027 kS
Unlock Full Specs
to access all available technical data

Similar Products