Broadcom Inc. RF Diodes - HSMS-282M-TR1G HSMS-282M-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068263-HSMS-282M-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068263-HSMS-282M-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-282M-TR1G - 068263-HSMS-282M-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-282M-TR1G
068263-HSMS-282M-TR1G
RF Diodes - HSMS-282M-TR1G 068263-HSMS-282M-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 068263-HSMS-282M-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 2 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-363 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068263-HSMS-282M-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 2 Pair Common Cathode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-363
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Diode and Rectifier - 284-HSMS-282M-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-HSMS-282M-TR1G
Diode and Rectifier 284-HSMS-282M-TR1G
Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282M-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282M-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE, MINIATURE, SC-70, 6 PIN Product overview: HSMS-282M-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282M-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 068263-HSMS-282M-TR1G 284-HSMS-282M-TR1G
Product Name RF Diodes - HSMS-282M-TR1G Diode and Rectifier
Diode Type Schottky; Schottky - 2 Pair Common Cathode
Life Cycle Stage Active
Package SOT363; SOT-363 Tape and Reel
Unlock Full Specs
to access all available technical data