HSMS-8xxx is a family of low cost microwave Schottky diodes that are specifically designed for use at X/Ku-bands and are ideal for DBS and VSAT down converter applications.VBR=4 V, CT=0.26 pF, RD=14Ohms, Vf @ 1 mA=350 mV
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMS-8202 |
| Product Name | X-band mixer diode |
| Configuration | Single |
| Diode Type | Schottky |
| Diode Applications | Mixer |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |