Broadcom Inc. RF Diodes - HSMS-282F-TR2 HSMS-282F-TR2

Description
Manufacturer: Broadcom Limited Win Source Part Number: 068261-HSMS-282F-TR2 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 068261-HSMS-282F-TR2 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-282F-TR2 - 068261-HSMS-282F-TR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-282F-TR2
068261-HSMS-282F-TR2
RF Diodes - HSMS-282F-TR2 068261-HSMS-282F-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 068261-HSMS-282F-TR2 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Pair Common Cathode Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068261-HSMS-282F-TR2
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Cathode
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode and Rectifier - 284-HSMS-282F-TR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-HSMS-282F-TR2
Diode and Rectifier 284-HSMS-282F-TR2
Mixer Diode, Silicon Product overview: HSMS-282F-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282F-TR2 can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon Product overview: HSMS-282F-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-282F-TR2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 068261-HSMS-282F-TR2 284-HSMS-282F-TR2
Product Name RF Diodes - HSMS-282F-TR2 Diode and Rectifier
Diode Type Schottky; Schottky - 1 Pair Common Cathode
Unlock Full Specs
to access all available technical data