Manufacturer: Broadcom Limited
Win Source Part Number: 776227-HSMS-282L-TR2
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 6-TSSOP, SC-88, SOT-363
Current - Max: 1A
Diode Type: Schottky - 3 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HSMS-282L
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-363
Voltage - Peak Reverse (Maximum): 15V
Alternative Parts (Cross-Reference): HSMS-282L; HSMS-282L-BLKG; HSMS-282L-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RF Diodes |
| Product Number | 776227-HSMS-282L-TR2G |
| Product Name | RF Diodes - HSMS-282L-TR2G |
| Diode Type | Schottky; Schottky - 3 Independent |