The HSMS-282x family of schottky diodes are the best all-round choice for most applications. These products featuring low series resistance, low forward voltage at all current levels, and good RF characteristics. Applications include clamping, low frequency mixers, biased detectors, and large signal zero bias detectors. VBR=15 V, Ct=1.0pF, RD=10 Ohms, Vf @ 1 mA=340 mV
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMS-282C |
| Product Name | RF Mixer/detector Diode |
| Configuration | Single |
| Diode Type | Schottky |
| Diode Applications | Detector; Mixer; Switching; Sampling, Clamping, Wave Shaping |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |