The HSMS-285x zero bias Schottky detector diodes have been designed and optimised for use in small signal (Pin<-20dBm) applications at frequencies below 1.5GHz. They are ideal for RF/ID and RF tag applications where DC bias power is not avialable. Tangential Sensitivity (TSS) = -57 dBm @ 915 MHz Voltage sensitivity (GAMMA) = 40 mV/uW @ 915 MHz Video Resistance = 8KOhms; Vf = 150 mV @ 0.1 mA, 250 mV @ 1 mA; CT = 0.3pF Not recommended for use above -20 dBm. - use HSMS-282x instead for large signal applications. Not recommended for applications above 1.5 GHz
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMS-2850 |
| Product Name | Zero Bias Small Signal Detector Diode |
| Configuration | Single |
| Diode Type | Schottky |
| Diode Applications | Detector |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |