The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV
Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1181977-HSMS-286B
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
| Broadcom Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | RF Diodes | Schottky Diodes |
| Product Number | HSMS-286B | 1181977-HSMS-286B |
| Product Name | High Frequency Detector Diode | Electronic Surplus - HSMS-286B |
| Configuration | Single | |
| Diode Type | Schottky | |
| Diode Applications | Detector; Modulation | |
| Life Cycle Stage | Maturity | |
| RoHS Compliant | RoHS |