Broadcom Inc. 150ohm Diode and Rectifier HSMS-8207-TR2G

Description
Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: HSMS-8207-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8207-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: HSMS-8207-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8207-TR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150ohm Diode and Rectifier - 284-HSMS-8207-TR2G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150ohm Diode and Rectifier
284-HSMS-8207-TR2G
150ohm Diode and Rectifier 284-HSMS-8207-TR2G
Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: HSMS-8207-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8207-TR2G can be used for catalog matching and distributor lookup.

Mixer Diode, KU Band, 150ohm Z(V) Max, Silicon, ROHS COMPLIANT, PLASTIC PACKAGE-4 Product overview: HSMS-8207-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150ohm. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150ohm, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8207-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HSMS-8207-TR2G - 776234-HSMS-8207-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-8207-TR2G
776234-HSMS-8207-TR2G
RF Diodes - HSMS-8207-TR2G 776234-HSMS-8207-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 776234-HSMS-8207-TR2 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-253-4, TO-253AA Diode Type: Schottky - 2 Pair Series Connection Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz Resistance @ If, F: 14 Ohm @ 5mA, 1MHz Family Name: HSMS-8207 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-143-4 Power Dissipation (Maximum): 75mW Voltage - Peak Reverse (Maximum): 4V Alternative Parts (Cross-Reference): HSMS-8207; HSMS-8207-BLKG; HSMS-8207-TR1G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776234-HSMS-8207-TR2G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-253-4, TO-253AA
Diode Type: Schottky - 2 Pair Series Connection
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Resistance @ If, F: 14 Ohm @ 5mA, 1MHz
Family Name: HSMS-8207
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143-4
Power Dissipation (Maximum): 75mW
Voltage - Peak Reverse (Maximum): 4V
Alternative Parts (Cross-Reference): HSMS-8207; HSMS-8207-BLKG; HSMS-8207-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMS-8207-TR2G 776234-HSMS-8207-TR2G
Product Name 150ohm Diode and Rectifier RF Diodes - HSMS-8207-TR2G
Package Tape and Reel
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data