Broadcom Inc. RF Diodes - HSMS-285L-TR1G HSMS-285L-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181974-HSMS-285L-TR 1G Packaging: Tape and Reel Diode Type: Schottky - 3 Independent Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 2V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 1V, 1MHz
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181974-HSMS-285L-TR 1G Packaging: Tape and Reel Diode Type: Schottky - 3 Independent Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 2V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 1V, 1MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-285L-TR1G - 1181974-HSMS-285L-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-285L-TR1G
1181974-HSMS-285L-TR1G
RF Diodes - HSMS-285L-TR1G 1181974-HSMS-285L-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1181974-HSMS-285L-TR 1G Packaging: Tape and Reel Diode Type: Schottky - 3 Independent Categories: Discrete Semiconductor Products Supplier Device Package: SOT-363 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 6-TSSOP, SC-88, SOT-363 Voltage - Peak Reverse (Maximum): 2V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.3pF at 1V, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181974-HSMS-285L-TR1G
Packaging: Tape and Reel
Diode Type: Schottky - 3 Independent
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-363
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Voltage - Peak Reverse (Maximum): 2V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 1V, 1MHz

Buy Now
Diode and Rectifier - 284-HSMS-285L-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-HSMS-285L-TR1G
Diode and Rectifier 284-HSMS-285L-TR1G
Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-285L-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-285L-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, Zero Barrier, L Band, Silicon, ROHS COMPLIANT, MINIATURE, SC-70, 6 PIN Product overview: HSMS-285L-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-285L-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 1181974-HSMS-285L-TR1G 284-HSMS-285L-TR1G
Product Name RF Diodes - HSMS-285L-TR1G Diode and Rectifier
Diode Type Schottky; Schottky - 3 Independent
Life Cycle Stage Obsolete
CT 0.3000 pF
Unlock Full Specs
to access all available technical data