The HSMS-286F family of biased detector diodes have been designed and optimised for use from 915MHz to 5.8GHz. They are ideal for RF/ID and RF tag applications as well as large signal detection, modulation, RF to DC conversion or voltage doubling. VBR=4 V, CT=0.3 pF, RD@5mA=14Ohms, Vf @ 1 mA=350 mV
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMS-286P |
| Product Name | High Frequency Detector Diode |
| Configuration | Single |
| Diode Type | Schottky |
| Diode Applications | Detector; Modulation |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |