Manufacturer: Broadcom Limited
Win Source Part Number: 1044121-HSMS-8207-TR
Packaging: Reel - TR
Diode Type: Schottky - 2 Pair Series Connection
Capacitance @ Vr, F: 0.26pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 4V
Power Dissipation (Max): 75mW
Resistance @ If, F: 14 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 4V 75MW SOT143-4 Product overview: HSMS-8207-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4V, 75MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4V, 75MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-8207-TR1G can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | 1044121-HSMS-8207-TR1G | 284-HSMS-8207-TR1G |
| Product Name | RF Diodes - HSMS-8207-TR1G | Schottky 4V 75MW Diode and Rectifier |
| Diode Type | Schottky; Schottky - 2 Pair Series Connection | |
| Life Cycle Stage | Active | |
| Package | SOT143; SOT-143-4 | Tape and Reel |
| PD | 75 milliwatts |