Renesas Electronics Corporation HIP2101EIB

Description
Half Bridge Based MOSFET Driver, PDSO8
Request a Quote
Description
Half Bridge Based MOSFET Driver, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HIP2101EIB is an 8-lead EPSOIC package half-bridge driver designed for driving N-channel MOSFETs in high-frequency applications. It operates with a bootstrap supply voltage up to 114VDC and features independently controlled high-side and low-side outputs with 13ns matching. The device includes on-chip undervoltage protection, a 1Ω bootstrap diode, and 3Ω output driver resistance. Propagation times support multi-MHz operation with typical 10ns rise and fall times into a 1000pF load. TTL/CMOS logic inputs provide compatibility with standard control signals. The EPSOIC package is compliant with IPC-2221 100V conductor spacing guidelines. Operation is specified from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The HIP2101EIB is an 8-lead EPSOIC package half-bridge driver designed for driving N-channel MOSFETs in high-frequency applications. It operates with a bootstrap supply voltage up to 114VDC and features independently controlled high-side and low-side outputs with 13ns matching. The device includes on-chip undervoltage protection, a 1Ω bootstrap diode, and 3Ω output driver resistance. Propagation times support multi-MHz operation with typical 10ns rise and fall times into a 1000pF load. TTL/CMOS logic inputs provide compatibility with standard control signals. The EPSOIC package is compliant with IPC-2221 100V conductor spacing guidelines. Operation is specified from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
 - HIP2101EIB - Rochester Electronics
Newburyport, MA, United States
Half Bridge Based MOSFET Driver, PDSO8

Half Bridge Based MOSFET Driver, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number HIP2101EIB
Package Type SOP8
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Advanced Linear Devices, Inc.
View Details
CSD18532Q5B 60-V, N-Channel NexFET? Power MOSFET - CSD18532Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers