The FS400R07A1E3 is a HybridPACK™1 module designed for automotive high-power applications, featuring a Trench/Fieldstop IGBT3 and emitter-controlled diode. It is rated for a collector-emitter voltage of 650 V and a continuous DC collector current of 400 A at 25°C case temperature. The module dissipates up to 1250 W with a junction-to-case thermal resistance of 0.120 K/W and case-to-heatsink thermal resistance of 0.080 K/W. The maximum junction temperature is 175°C, with an operating range from -40°C to 150°C. It includes an NTC thermistor for temperature monitoring.
Manufacturer: Infineon Technologies
Win Source Part Number: 919352-FS400R07A1E3
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
| Win Source Electronics | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 919352-FS400R07A1E3 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FS400R07A1E3 |
| Package Type | SOT3 |