onsemi N-Channel MOSFET Transistor HUF76121D3S

Description
20A, 30V, 0.023 OHM, N-Channel, LOGIC LEVEL ULTRAFET POWER MOSFET
Request a Quote Datasheet
Description
20A, 30V, 0.023 OHM, N-Channel, LOGIC LEVEL ULTRAFET POWER MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUF76121D3S - Rochester Electronics
Newburyport, MA, United States
20A, 30V, 0.023 OHM, N-Channel, LOGIC LEVEL ULTRAFET POWER MOSFET

20A, 30V, 0.023 OHM, N-Channel, LOGIC LEVEL ULTRAFET POWER MOSFET

Supplier's Site Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-HUF76121D3S
N-Channel MOSFET Transistor 278-HUF76121D3S
N-CHANNEL POWER MOSFET Product overview: HUF76121D3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76121D3S can be used for catalog matching and distributor lookup.

N-CHANNEL POWER MOSFET Product overview: HUF76121D3S from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF76121D3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76121D3S - 277016-HUF76121D3S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76121D3S
277016-HUF76121D3S
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76121D3S 277016-HUF76121D3S
Manufacturer: Fairchild Semiconductor Win Source Part Number: 277016-HUF76121D3S Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 277016-HUF76121D3S
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF76121D3S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF76121D3S
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF76121D3S
N-CHANNEL POWER MOSFET

N-CHANNEL POWER MOSFET

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number HUF76121D3S 278-HUF76121D3S 277016-HUF76121D3S HUF76121D3S
Product Name N-Channel MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF76121D3S Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSP372N - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
Operating Mode Enhancement
View Details
3 suppliers
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3611-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.2600 ohms
IDSS 14000 milliamps
View Details