onsemi Single FETs, MOSFETs HRF3205

Description
N-Channel 55V 100A (Tc) 175W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 55V 100A (Tc) 175W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - HRF3205-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HRF3205-ND
Single FETs, MOSFETs HRF3205-ND
N-Channel 55V 100A (Tc) 175W (Tc) Through Hole TO-220-3

N-Channel 55V 100A (Tc) 175W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
55V 100A TO220 MOSFET Transistor
278-HRF3205
55V 100A TO220 MOSFET Transistor 278-HRF3205
MOSFET N-CH 55V 100A TO220-3 Product overview: HRF3205 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HRF3205 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 100A TO220-3 Product overview: HRF3205 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HRF3205 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HRF3205 - 204903-HRF3205 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HRF3205
204903-HRF3205
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HRF3205 204903-HRF3205
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204903-HRF3205 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 175W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 170nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 mOhm @ 59A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204903-HRF3205
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 175W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 mOhm @ 59A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - HRF3205 - Rochester Electronics
Newburyport, MA, United States
100A, 55V, N-Channel Power MOSFET, TO-220AB

100A, 55V, N-Channel Power MOSFET, TO-220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HRF3205 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HRF3205
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HRF3205
MOSFET N-CH 55V 100A TO220-3

MOSFET N-CH 55V 100A TO220-3

Supplier's Site
N Channel Mosfet, 55V, 100A, To-220Ab; Channel Type Onsemi - 58K8907 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 100A, To-220Ab; Channel Type Onsemi
58K8907
N Channel Mosfet, 55V, 100A, To-220Ab; Channel Type Onsemi 58K8907
N CHANNEL MOSFET, 55V, 100A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 100A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:100A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number HRF3205-ND 278-HRF3205 204903-HRF3205 HRF3205 HRF3205 58K8907
Product Name Single FETs, MOSFETs 55V 100A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - HRF3205 Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 55V, 100A, To-220Ab; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Bulk TO-220; SOT3; TO-220AB TO-220; TO-220AB TO-220; TO-220-3 TO-3; TO-220
PD 175000 milliwatts 175000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data