MOSFET N-CH 55V 75A D2PAK Product overview: HUF75343S3S from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUF75343S3S can be used for catalog matching and distributor lookup.
75A, 55V, N-Channel Power MOSFET, TO-263AB
N-Channel 55V 75A (Tc) 270W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer: ON Semiconductor
Win Source Part Number: 874006-HUF75343S3S
Series: UltraFET™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 55 V 75A (Tc) 270W (Tc) Surface Mount D²PAK
Package: Tube
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HUF75
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 55V 75A D2PAK
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-HUF75343S3S | HUF75343S3S | HUF75343S3S-ND | 874006-HUF75343S3S | HUF75343S3S |
| Product Name | 55V 75A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75343S3S | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel |